Capital Lighting, Inc. 1904MT Exterior -Wall Mount 740906

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Length 16.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Metro Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665190427 Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Length 16.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Metro Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665190427 Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
1904MT Exterior -Wall Mount - 740906 - Capital Lighting, Inc.
Columbus, OH, USA
1904MT Exterior -Wall Mount
740906
1904MT Exterior -Wall Mount 740906
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Length 16.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Metro Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665190427 Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.00
Length 16.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Metro Bronze
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 640665190427
Category: Outdoor
Glass: Cased Opal-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740906
Product Name 1904MT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details