Capital Lighting, Inc. 1900MT Exterior -Wall Mount 740904

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metro Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665190021 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metro Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665190021 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
1900MT Exterior -Wall Mount - 740904 - Capital Lighting, Inc.
Columbus, OH, USA
1900MT Exterior -Wall Mount
740904
1900MT Exterior -Wall Mount 740904
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Metro Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665190021 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Length 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Metro Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665190021
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740904
Product Name 1900MT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details