Capital Lighting, Inc. 1902MT Exterior -Hanging 740903

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665190229 Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665190229 Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1902MT Exterior -Hanging - 740903 - Capital Lighting, Inc.
Columbus, OH, USA
1902MT Exterior -Hanging
740903
1902MT Exterior -Hanging 740903
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665190229 Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.50
Length 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Metro Bronze
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 640665190229
Category: Outdoor
Glass: Cased Opal-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740903
Product Name 1902MT Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details