Capital Lighting, Inc. 1908MT Exterior -Wall Mt./Flush 740902

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Length 12.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Metro Bronze Weight: 6 Product Name: Two Light Outdoor Fixture UPC: 640665190823 Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Length 12.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Metro Bronze Weight: 6 Product Name: Two Light Outdoor Fixture UPC: 640665190823 Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
1908MT Exterior -Wall Mt./Flush - 740902 - Capital Lighting, Inc.
Columbus, OH, USA
1908MT Exterior -Wall Mt./Flush
740902
1908MT Exterior -Wall Mt./Flush 740902
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Length 12.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Metro Bronze Weight: 6 Product Name: Two Light Outdoor Fixture UPC: 640665190823 Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.50
Length 12.50
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Metro Bronze
Weight: 6
Product Name: Two Light Outdoor Fixture
UPC: 640665190823
Category: Outdoor
Glass: Cased Opal-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740902
Product Name 1908MT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details