Capital Lighting, Inc. 1905MT Exterior -Wall Mount 740900

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Length 20.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665190526 Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Length 20.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665190526 Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.25

Suppliers

Company
Product
Description
Supplier Links
1905MT Exterior -Wall Mount - 740900 - Capital Lighting, Inc.
Columbus, OH, USA
1905MT Exterior -Wall Mount
740900
1905MT Exterior -Wall Mount 740900
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Length 20.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665190526 Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Length 20.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Metro Bronze
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 640665190526
Category: Outdoor
Glass: Cased Opal-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740900
Product Name 1905MT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details