Capital Lighting, Inc. 2534TZ Mid. Chandeliers-Candle 740884

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Tannery Bronze Weight: 9 Product Name: Nine Light Chandelier UPC: 783927142908 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 82``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Tannery Bronze Weight: 9 Product Name: Nine Light Chandelier UPC: 783927142908 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 82``

Suppliers

Company
Product
Description
Supplier Links
2534TZ Mid. Chandeliers-Candle - 740884 - Capital Lighting, Inc.
Columbus, OH, USA
2534TZ Mid. Chandeliers-Candle
740884
2534TZ Mid. Chandeliers-Candle 740884
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Tannery Bronze Weight: 9 Product Name: Nine Light Chandelier UPC: 783927142908 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 82``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Tannery Bronze
Weight: 9
Product Name: Nine Light Chandelier
UPC: 783927142908
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 82``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740884
Product Name 2534TZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details