Capital Lighting, Inc. 1681AP Large Chandeliers-Glass Shade 740859

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Antique Pewter Weight: 32 Product Name: 15 Light Chandelier UPC: 783927140096 Category: Chandeliers Glass: Satin-etched white Shipped Via: Truck Safety Rating: cUL Wire: 100``
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Antique Pewter Weight: 32 Product Name: 15 Light Chandelier UPC: 783927140096 Category: Chandeliers Glass: Satin-etched white Shipped Via: Truck Safety Rating: cUL Wire: 100``

Suppliers

Company
Product
Description
Supplier Links
1681AP Large Chandeliers-Glass Shade - 740859 - Capital Lighting, Inc.
Columbus, OH, USA
1681AP Large Chandeliers-Glass Shade
740859
1681AP Large Chandeliers-Glass Shade 740859
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Antique Pewter Weight: 32 Product Name: 15 Light Chandelier UPC: 783927140096 Category: Chandeliers Glass: Satin-etched white Shipped Via: Truck Safety Rating: cUL Wire: 100``

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 34.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Antique Pewter
Weight: 32
Product Name: 15 Light Chandelier
UPC: 783927140096
Category: Chandeliers
Glass: Satin-etched white
Shipped Via: Truck
Safety Rating: cUL
Wire: 100``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740859
Product Name 1681AP Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details