Capital Lighting, Inc. VS9203-LBR Bathroom Fixtures-Three Lights 740840

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 9.25 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Liberty Bronze Weight: 5.5 Product Name: Three Light Vanity Fixture UPC: 014817268829 Category: Vanity Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 9.25 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Liberty Bronze Weight: 5.5 Product Name: Three Light Vanity Fixture UPC: 014817268829 Category: Vanity Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS9203-LBR Bathroom Fixtures-Three Lights - 740840 - Capital Lighting, Inc.
Columbus, OH, USA
VS9203-LBR Bathroom Fixtures-Three Lights
740840
VS9203-LBR Bathroom Fixtures-Three Lights 740840
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 9.25 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Liberty Bronze Weight: 5.5 Product Name: Three Light Vanity Fixture UPC: 014817268829 Category: Vanity Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 9.25
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Liberty Bronze
Weight: 5.5
Product Name: Three Light Vanity Fixture
UPC: 014817268829
Category: Vanity
Glass: Frost amber
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740840
Product Name VS9203-LBR Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details