Capital Lighting, Inc. WB1235BRB Sconces-Single Glass 740836

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: British Bronze Weight: 5.1 Product Name: One Light Wall/Bath Light UPC: 014817268805 Category: Wall Glass: Antique excavation Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: British Bronze Weight: 5.1 Product Name: One Light Wall/Bath Light UPC: 014817268805 Category: Wall Glass: Antique excavation Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1235BRB Sconces-Single Glass - 740836 - Capital Lighting, Inc.
Columbus, OH, USA
WB1235BRB Sconces-Single Glass
740836
WB1235BRB Sconces-Single Glass 740836
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: British Bronze Weight: 5.1 Product Name: One Light Wall/Bath Light UPC: 014817268805 Category: Wall Glass: Antique excavation Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Extension: 8.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: British Bronze
Weight: 5.1
Product Name: One Light Wall/Bath Light
UPC: 014817268805
Category: Wall
Glass: Antique excavation
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740836
Product Name WB1235BRB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details