Capital Lighting, Inc. WB1236BRB Sconces-Pocket 740833

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.25 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: British Bronze Weight: 2.9 Product Name: One Light Wall/Bath Light UPC: 014817268799 Category: Wall Glass: Antique excavation Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.25 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: British Bronze Weight: 2.9 Product Name: One Light Wall/Bath Light UPC: 014817268799 Category: Wall Glass: Antique excavation Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1236BRB Sconces-Pocket - 740833 - Capital Lighting, Inc.
Columbus, OH, USA
WB1236BRB Sconces-Pocket
740833
WB1236BRB Sconces-Pocket 740833
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.25 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: British Bronze Weight: 2.9 Product Name: One Light Wall/Bath Light UPC: 014817268799 Category: Wall Glass: Antique excavation Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.25
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: British Bronze
Weight: 2.9
Product Name: One Light Wall/Bath Light
UPC: 014817268799
Category: Wall
Glass: Antique excavation
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740833
Product Name WB1236BRB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details