Capital Lighting, Inc. WB1237BRB Sconces-Pocket 740831

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: British Bronze Weight: 1.7 Product Name: One Light Wall/Bath Light UPC: 014817268782 Category: Wall Glass: Antique excavation Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: British Bronze Weight: 1.7 Product Name: One Light Wall/Bath Light UPC: 014817268782 Category: Wall Glass: Antique excavation Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1237BRB Sconces-Pocket - 740831 - Capital Lighting, Inc.
Columbus, OH, USA
WB1237BRB Sconces-Pocket
740831
WB1237BRB Sconces-Pocket 740831
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: British Bronze Weight: 1.7 Product Name: One Light Wall/Bath Light UPC: 014817268782 Category: Wall Glass: Antique excavation Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: British Bronze
Weight: 1.7
Product Name: One Light Wall/Bath Light
UPC: 014817268782
Category: Wall
Glass: Antique excavation
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740831
Product Name WB1237BRB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details