Capital Lighting, Inc. WB1238BRB Sconces-Pocket 740830

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: British Bronze Weight: 4.5 Product Name: One Light Sconce UPC: 014817268775 Category: Wall Glass: Antique excavation Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: British Bronze Weight: 4.5 Product Name: One Light Sconce UPC: 014817268775 Category: Wall Glass: Antique excavation Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1238BRB Sconces-Pocket - 740830 - Capital Lighting, Inc.
Columbus, OH, USA
WB1238BRB Sconces-Pocket
740830
WB1238BRB Sconces-Pocket 740830
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: British Bronze Weight: 4.5 Product Name: One Light Sconce UPC: 014817268775 Category: Wall Glass: Antique excavation Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.50
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: British Bronze
Weight: 4.5
Product Name: One Light Sconce
UPC: 014817268775
Category: Wall
Glass: Antique excavation
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740830
Product Name WB1238BRB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details