Capital Lighting, Inc. 2353NI Mini Chandeliers-Glass Shade 740815

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 5.5 Product Name: Four Light Chandelette (Mini Chandelier UPC: 783927140003 Category: Chandelette (Mini Chandelier) Glass: Satin-etched with clear band Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 156``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 5.5 Product Name: Four Light Chandelette (Mini Chandelier UPC: 783927140003 Category: Chandelette (Mini Chandelier) Glass: Satin-etched with clear band Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 156``

Suppliers

Company
Product
Description
Supplier Links
2353NI Mini Chandeliers-Glass Shade - 740815 - Capital Lighting, Inc.
Columbus, OH, USA
2353NI Mini Chandeliers-Glass Shade
740815
2353NI Mini Chandeliers-Glass Shade 740815
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 5.5 Product Name: Four Light Chandelette (Mini Chandelier UPC: 783927140003 Category: Chandelette (Mini Chandelier) Glass: Satin-etched with clear band Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 156``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 5.5
Product Name: Four Light Chandelette (Mini Chandelier
UPC: 783927140003
Category: Chandelette (Mini Chandelier)
Glass: Satin-etched with clear band
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 156``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740815
Product Name 2353NI Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details