Capital Lighting, Inc. F1931/3LBR Pendants-Bowl Style 740575

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 28.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Liberty Bronze Weight: 13.4 Product Name: Three Light Uplight Chandelier UPC: 014817268911 Category: Chandeliers Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 28.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Liberty Bronze Weight: 13.4 Product Name: Three Light Uplight Chandelier UPC: 014817268911 Category: Chandeliers Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1931/3LBR Pendants-Bowl Style - 740575 - Capital Lighting, Inc.
Columbus, OH, USA
F1931/3LBR Pendants-Bowl Style
740575
F1931/3LBR Pendants-Bowl Style 740575
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 28.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Liberty Bronze Weight: 13.4 Product Name: Three Light Uplight Chandelier UPC: 014817268911 Category: Chandeliers Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 28.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Liberty Bronze
Weight: 13.4
Product Name: Three Light Uplight Chandelier
UPC: 014817268911
Category: Chandeliers
Glass: Frost amber
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740575
Product Name F1931/3LBR Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details