Capital Lighting, Inc. F1929/5LBR Mid. Chandeliers-Candle 740570

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Liberty Bronze Weight: 9.6 Product Name: Five Light Chandelier UPC: 014817268935 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Liberty Bronze Weight: 9.6 Product Name: Five Light Chandelier UPC: 014817268935 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1929/5LBR Mid. Chandeliers-Candle - 740570 - Capital Lighting, Inc.
Columbus, OH, USA
F1929/5LBR Mid. Chandeliers-Candle
740570
F1929/5LBR Mid. Chandeliers-Candle 740570
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Liberty Bronze Weight: 9.6 Product Name: Five Light Chandelier UPC: 014817268935 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 25.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Liberty Bronze
Weight: 9.6
Product Name: Five Light Chandelier
UPC: 014817268935
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740570
Product Name F1929/5LBR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details