Capital Lighting, Inc. FM232BRB Flush Mounts-Bowl Style 740561

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: British Bronze Weight: 12.7 Product Name: Two Light Indoor Flush Mount UPC: 014817268843 Category: Flush Mount Fixtures Glass: Antique excavation Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: British Bronze Weight: 12.7 Product Name: Two Light Indoor Flush Mount UPC: 014817268843 Category: Flush Mount Fixtures Glass: Antique excavation Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
FM232BRB Flush Mounts-Bowl Style - 740561 - Capital Lighting, Inc.
Columbus, OH, USA
FM232BRB Flush Mounts-Bowl Style
740561
FM232BRB Flush Mounts-Bowl Style 740561
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: British Bronze Weight: 12.7 Product Name: Two Light Indoor Flush Mount UPC: 014817268843 Category: Flush Mount Fixtures Glass: Antique excavation Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: British Bronze
Weight: 12.7
Product Name: Two Light Indoor Flush Mount
UPC: 014817268843
Category: Flush Mount Fixtures
Glass: Antique excavation
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740561
Product Name FM232BRB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details