Capital Lighting, Inc. SF193BRB Semi-Flush Mts.-Bowl Style 740551

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: British Bronze Weight: 11.9 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817268874 Category: Semi Flush Glass: Antique excavation Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: British Bronze Weight: 11.9 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817268874 Category: Semi Flush Glass: Antique excavation Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF193BRB Semi-Flush Mts.-Bowl Style - 740551 - Capital Lighting, Inc.
Columbus, OH, USA
SF193BRB Semi-Flush Mts.-Bowl Style
740551
SF193BRB Semi-Flush Mts.-Bowl Style 740551
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: British Bronze Weight: 11.9 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817268874 Category: Semi Flush Glass: Antique excavation Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 14.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: British Bronze
Weight: 11.9
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817268874
Category: Semi Flush
Glass: Antique excavation
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740551
Product Name SF193BRB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details