Capital Lighting, Inc. 7947/5 Mid. Chandeliers-Glass Down 740326

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Blackened Rust Weight: 12 Product Name: Five Light Chandelier UPC: 748119794754 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Blackened Rust Weight: 12 Product Name: Five Light Chandelier UPC: 748119794754 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
7947/5 Mid. Chandeliers-Glass Down - 740326 - Capital Lighting, Inc.
Columbus, OH, USA
7947/5 Mid. Chandeliers-Glass Down
740326
7947/5 Mid. Chandeliers-Glass Down 740326
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Blackened Rust Weight: 12 Product Name: Five Light Chandelier UPC: 748119794754 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 17.00
Bulb
Type: G9
Qty: 5
Wattage: 40
Finish: Blackened Rust
Weight: 12
Product Name: Five Light Chandelier
UPC: 748119794754
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740326
Product Name 7947/5 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details