Capital Lighting, Inc. 7958/6 Mid. Chandeliers-Glass Up 740306

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Bulb Type: G9 Qty: 12 Wattage: 40 Finish: Aged Bronze Weight: 22 Product Name: Six Light Chandelier UPC: 748119795867 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Bulb Type: G9 Qty: 12 Wattage: 40 Finish: Aged Bronze Weight: 22 Product Name: Six Light Chandelier UPC: 748119795867 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
7958/6 Mid. Chandeliers-Glass Up - 740306 - Capital Lighting, Inc.
Columbus, OH, USA
7958/6 Mid. Chandeliers-Glass Up
740306
7958/6 Mid. Chandeliers-Glass Up 740306
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Bulb Type: G9 Qty: 12 Wattage: 40 Finish: Aged Bronze Weight: 22 Product Name: Six Light Chandelier UPC: 748119795867 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 24.00
Bulb
Type: G9
Qty: 12
Wattage: 40
Finish: Aged Bronze
Weight: 22
Product Name: Six Light Chandelier
UPC: 748119795867
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740306
Product Name 7958/6 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details