Capital Lighting, Inc. F1904/4MBZ Mini Chandeliers-Candle 740258

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mocha Bronze Weight: 5.7 Product Name: Four Light Mini Chandelier UPC: 014817268348 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mocha Bronze Weight: 5.7 Product Name: Four Light Mini Chandelier UPC: 014817268348 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1904/4MBZ Mini Chandeliers-Candle - 740258 - Capital Lighting, Inc.
Columbus, OH, USA
F1904/4MBZ Mini Chandeliers-Candle
740258
F1904/4MBZ Mini Chandeliers-Candle 740258
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mocha Bronze Weight: 5.7 Product Name: Four Light Mini Chandelier UPC: 014817268348 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mocha Bronze
Weight: 5.7
Product Name: Four Light Mini Chandelier
UPC: 014817268348
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740258
Product Name F1904/4MBZ Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details