Capital Lighting, Inc. F1902/6MBZ Mid. Chandeliers-Candle 740252

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Weight: 10.3 Product Name: Six Light Chandelier UPC: 014817268324 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Weight: 10.3 Product Name: Six Light Chandelier UPC: 014817268324 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1902/6MBZ Mid. Chandeliers-Candle - 740252 - Capital Lighting, Inc.
Columbus, OH, USA
F1902/6MBZ Mid. Chandeliers-Candle
740252
F1902/6MBZ Mid. Chandeliers-Candle 740252
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Weight: 10.3 Product Name: Six Light Chandelier UPC: 014817268324 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Mocha Bronze
Weight: 10.3
Product Name: Six Light Chandelier
UPC: 014817268324
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740252
Product Name F1902/6MBZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details