Capital Lighting, Inc. 5964/3 Semi-Flush Mts.-Bowl Style 740198

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Qty: 3 Wattage: 60 Finish: Dark Bronze Weight: 8 Product Name: Three Light Semi Flush UPC: 748119596433 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Qty: 3 Wattage: 60 Finish: Dark Bronze Weight: 8 Product Name: Three Light Semi Flush UPC: 748119596433 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
5964/3 Semi-Flush Mts.-Bowl Style - 740198 - Capital Lighting, Inc.
Columbus, OH, USA
5964/3 Semi-Flush Mts.-Bowl Style
740198
5964/3 Semi-Flush Mts.-Bowl Style 740198
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Qty: 3 Wattage: 60 Finish: Dark Bronze Weight: 8 Product Name: Three Light Semi Flush UPC: 748119596433 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Bulb
Qty: 3
Wattage: 60
Finish: Dark Bronze
Weight: 8
Product Name: Three Light Semi Flush
UPC: 748119596433
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740198
Product Name 5964/3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details