Capital Lighting, Inc. 5967/6+4 Mid. Chandeliers-Candle 740193

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Bulb Qty: 10 Wattage: 60 Finish: Dark Bronze Weight: 21 Product Name: One0 Light Chandelier UPC: 748119596761 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Bulb Qty: 10 Wattage: 60 Finish: Dark Bronze Weight: 21 Product Name: One0 Light Chandelier UPC: 748119596761 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5967/6+4 Mid. Chandeliers-Candle
740193
5967/6+4 Mid. Chandeliers-Candle 740193
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Bulb Qty: 10 Wattage: 60 Finish: Dark Bronze Weight: 21 Product Name: One0 Light Chandelier UPC: 748119596761 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 29.00
Bulb
Qty: 10
Wattage: 60
Finish: Dark Bronze
Weight: 21
Product Name: One0 Light Chandelier
UPC: 748119596761
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740193
Product Name 5967/6+4 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details