Capital Lighting, Inc. 5961/2 Sconces-Double Candle 740192

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Dark Bronze Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119596129 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Dark Bronze Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119596129 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
5961/2 Sconces-Double Candle - 740192 - Capital Lighting, Inc.
Columbus, OH, USA
5961/2 Sconces-Double Candle
740192
5961/2 Sconces-Double Candle 740192
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Dark Bronze Weight: 4 Product Name: Two Light Wall Bracket UPC: 748119596129 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.00
Extension: 8
Bulb
Qty: 2
Wattage: 60
Finish: Dark Bronze
Weight: 4
Product Name: Two Light Wall Bracket
UPC: 748119596129
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740192
Product Name 5961/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details