Capital Lighting, Inc. 5960/1 Sconces-Single Candle 740190

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Dark Bronze Weight: 3 Product Name: One Light Wall Bracket UPC: 748119596013 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Dark Bronze Weight: 3 Product Name: One Light Wall Bracket UPC: 748119596013 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
5960/1 Sconces-Single Candle - 740190 - Capital Lighting, Inc.
Columbus, OH, USA
5960/1 Sconces-Single Candle
740190
5960/1 Sconces-Single Candle 740190
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Dark Bronze Weight: 3 Product Name: One Light Wall Bracket UPC: 748119596013 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 9
Bulb
Qty: 1
Wattage: 60
Finish: Dark Bronze
Weight: 3
Product Name: One Light Wall Bracket
UPC: 748119596013
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740190
Product Name 5960/1 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details