Capital Lighting, Inc. 5962/3 Flush Mounts-Bowl Style 740179

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Dark Bronze Weight: 6 Product Name: Three Light Flush Mount UPC: 748119596235 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Dark Bronze Weight: 6 Product Name: Three Light Flush Mount UPC: 748119596235 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
5962/3 Flush Mounts-Bowl Style - 740179 - Capital Lighting, Inc.
Columbus, OH, USA
5962/3 Flush Mounts-Bowl Style
740179
5962/3 Flush Mounts-Bowl Style 740179
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Dark Bronze Weight: 6 Product Name: Three Light Flush Mount UPC: 748119596235 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Qty: 3
Wattage: 60
Finish: Dark Bronze
Weight: 6
Product Name: Three Light Flush Mount
UPC: 748119596235
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740179
Product Name 5962/3 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details