Capital Lighting, Inc. 5965/4 Pendants-Bowl Style 740177

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Qty: 4 Wattage: 60 Finish: Dark Bronze Weight: 14 Product Name: Four Light Pendant UPC: 748119596549 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Qty: 4 Wattage: 60 Finish: Dark Bronze Weight: 14 Product Name: Four Light Pendant UPC: 748119596549 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
5965/4 Pendants-Bowl Style - 740177 - Capital Lighting, Inc.
Columbus, OH, USA
5965/4 Pendants-Bowl Style
740177
5965/4 Pendants-Bowl Style 740177
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Qty: 4 Wattage: 60 Finish: Dark Bronze Weight: 14 Product Name: Four Light Pendant UPC: 748119596549 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.00
Bulb
Qty: 4
Wattage: 60
Finish: Dark Bronze
Weight: 14
Product Name: Four Light Pendant
UPC: 748119596549
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740177
Product Name 5965/4 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details