Capital Lighting, Inc. 8055/8+4 Large Chandeliers-Candle 740176

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 39.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Deep Rust Weight: 19 Product Name: Two Light Chandelier UPC: 748119805580 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 39.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Deep Rust Weight: 19 Product Name: Two Light Chandelier UPC: 748119805580 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
8055/8+4 Large Chandeliers-Candle - 740176 - Capital Lighting, Inc.
Columbus, OH, USA
8055/8+4 Large Chandeliers-Candle
740176
8055/8+4 Large Chandeliers-Candle 740176
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 39.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Deep Rust Weight: 19 Product Name: Two Light Chandelier UPC: 748119805580 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Deep Rust
Weight: 19
Product Name: Two Light Chandelier
UPC: 748119805580
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740176
Product Name 8055/8+4 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details