Capital Lighting, Inc. 8056/10+5 Large Chandeliers-Candle 740174

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 48.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Deep Rust Weight: 26 Product Name: Five Light Chandelier UPC: 748119805610 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 48.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Deep Rust Weight: 26 Product Name: Five Light Chandelier UPC: 748119805610 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
8056/10+5 Large Chandeliers-Candle - 740174 - Capital Lighting, Inc.
Columbus, OH, USA
8056/10+5 Large Chandeliers-Candle
740174
8056/10+5 Large Chandeliers-Candle 740174
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 48.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Deep Rust Weight: 26 Product Name: Five Light Chandelier UPC: 748119805610 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 48.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Deep Rust
Weight: 26
Product Name: Five Light Chandelier
UPC: 748119805610
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740174
Product Name 8056/10+5 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details