Capital Lighting, Inc. 4750GW/CALC Mini Pendants-Rod 740120

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 53.50 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Golden Wheat Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 53.50 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Golden Wheat Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
4750GW/CALC Mini Pendants-Rod - 740120 - Capital Lighting, Inc.
Columbus, OH, USA
4750GW/CALC Mini Pendants-Rod
740120
4750GW/CALC Mini Pendants-Rod 740120
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 53.50 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Golden Wheat Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 53.50
Bulb
Type: T4
Qty: 1
Wattage: 75
Finish: Golden Wheat
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740120
Product Name 4750GW/CALC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details