Capital Lighting, Inc. K9372-1 Fans-Light Kits 739909

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.75 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Caspian Weight: 3.41 Product Name: K9372-1 Caspian Light Kit UPC: 706411018664 Category: Light Kit Glass: Caspian
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.75 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Caspian Weight: 3.41 Product Name: K9372-1 Caspian Light Kit UPC: 706411018664 Category: Light Kit Glass: Caspian

Suppliers

Company
Product
Description
Supplier Links
K9372-1 Fans-Light Kits - 739909 - Capital Lighting, Inc.
Columbus, OH, USA
K9372-1 Fans-Light Kits
739909
K9372-1 Fans-Light Kits 739909
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.75 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Caspian Weight: 3.41 Product Name: K9372-1 Caspian Light Kit UPC: 706411018664 Category: Light Kit Glass: Caspian

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.75
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Caspian
Weight: 3.41
Product Name: K9372-1 Caspian Light Kit
UPC: 706411018664
Category: Light Kit
Glass: Caspian

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739909
Product Name K9372-1 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details