Capital Lighting, Inc. 27398 Mid. Chandeliers-Glass Up 739898

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27398 Mid. Chandeliers-Glass Up - 739898 - Capital Lighting, Inc.
Columbus, OH, USA
27398 Mid. Chandeliers-Glass Up
739898
27398 Mid. Chandeliers-Glass Up 739898
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 22.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Black
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739898
Product Name 27398 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details