Capital Lighting, Inc. 26590 Lamps-Accent Lamps 739871

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Bulb Qty: 1 Wattage: 40 Finish: Brass Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Bulb Qty: 1 Wattage: 40 Finish: Brass Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
26590 Lamps-Accent Lamps - 739871 - Capital Lighting, Inc.
Columbus, OH, USA
26590 Lamps-Accent Lamps
739871
26590 Lamps-Accent Lamps 739871
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Bulb Qty: 1 Wattage: 40 Finish: Brass Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.50
Bulb
Qty: 1
Wattage: 40
Finish: Brass
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739871
Product Name 26590 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details