Capital Lighting, Inc. 66645 Mid. Chandeliers-Glass Down 739805

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
66645 Mid. Chandeliers-Glass Down - 739805 - Capital Lighting, Inc.
Columbus, OH, USA
66645 Mid. Chandeliers-Glass Down
739805
66645 Mid. Chandeliers-Glass Down 739805
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 31.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Dark
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739805
Product Name 66645 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details