PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 739801 |
| Product Name | 52095 Mini Pendants-Chain |
| Application | Residential |