Capital Lighting, Inc. 31122-26 Pendants-Bowl Style 739697

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Morrocan Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Morrocan Bronze

Suppliers

Company
Product
Description
Supplier Links
31122-26 Pendants-Bowl Style - 739697 - Capital Lighting, Inc.
Columbus, OH, USA
31122-26 Pendants-Bowl Style
739697
31122-26 Pendants-Bowl Style 739697
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Morrocan Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 31.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Morrocan Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739697
Product Name 31122-26 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details