Capital Lighting, Inc. 75100-11 Exterior -Wall Mount 739695

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze with Gold Highlights Weight: 7 Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze with Gold Highlights Weight: 7 Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75100-11 Exterior -Wall Mount - 739695 - Capital Lighting, Inc.
Columbus, OH, USA
75100-11 Exterior -Wall Mount
739695
75100-11 Exterior -Wall Mount 739695
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze with Gold Highlights Weight: 7 Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze with Gold Highlights
Weight: 7
Product Name: Two Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739695
Product Name 75100-11 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details