Capital Lighting, Inc. 31122-31 Pendants-Bowl Style 739694

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 39.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Morrocan Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 39.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Morrocan Bronze

Suppliers

Company
Product
Description
Supplier Links
31122-31 Pendants-Bowl Style - 739694 - Capital Lighting, Inc.
Columbus, OH, USA
31122-31 Pendants-Bowl Style
739694
31122-31 Pendants-Bowl Style 739694
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 39.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Morrocan Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 39.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Morrocan Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739694
Product Name 31122-31 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details