Capital Lighting, Inc. 75107-11 Exterior -Hanging 739676

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 31.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze with Gold Highlights Weight: 17 Product Name: Two Light Exterior Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 31.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze with Gold Highlights Weight: 17 Product Name: Two Light Exterior Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
75107-11 Exterior -Hanging - 739676 - Capital Lighting, Inc.
Columbus, OH, USA
75107-11 Exterior -Hanging
739676
75107-11 Exterior -Hanging 739676
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 31.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze with Gold Highlights Weight: 17 Product Name: Two Light Exterior Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 31.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze with Gold Highlights
Weight: 17
Product Name: Two Light Exterior
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739676
Product Name 75107-11 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details