Capital Lighting, Inc. 75106-11 Exterior -Post/Pier Head 739674

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze with Gold Highlights Weight: 13 Product Name: Four Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze with Gold Highlights Weight: 13 Product Name: Four Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75106-11 Exterior -Post/Pier Head - 739674 - Capital Lighting, Inc.
Columbus, OH, USA
75106-11 Exterior -Post/Pier Head
739674
75106-11 Exterior -Post/Pier Head 739674
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze with Gold Highlights Weight: 13 Product Name: Four Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 26.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: English Bronze with Gold Highlights
Weight: 13
Product Name: Four Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739674
Product Name 75106-11 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details