Capital Lighting, Inc. 75112-11 Exterior -Wall Mount 739670

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 32.00 Extension: 14 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze with Gold Highlights Weight: 27 Product Name: Four Light Exterior Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 32.00 Extension: 14 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze with Gold Highlights Weight: 27 Product Name: Four Light Exterior Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
75112-11 Exterior -Wall Mount - 739670 - Capital Lighting, Inc.
Columbus, OH, USA
75112-11 Exterior -Wall Mount
739670
75112-11 Exterior -Wall Mount 739670
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 32.00 Extension: 14 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze with Gold Highlights Weight: 27 Product Name: Four Light Exterior Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 32.00
Extension: 14
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: English Bronze with Gold Highlights
Weight: 27
Product Name: Four Light Exterior
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739670
Product Name 75112-11 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details