Capital Lighting, Inc. F4654 Bathroom Fixtures-Two Lights 739655

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 2 Wattage: 100 Finish: Polished Brass/Polished Nickel Weight: 8.47 Product Name: Two Light Bath UPC: 742546006879 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 2 Wattage: 100 Finish: Polished Brass/Polished Nickel Weight: 8.47 Product Name: Two Light Bath UPC: 742546006879 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F4654 Bathroom Fixtures-Two Lights - 739655 - Capital Lighting, Inc.
Columbus, OH, USA
F4654 Bathroom Fixtures-Two Lights
739655
F4654 Bathroom Fixtures-Two Lights 739655
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 2 Wattage: 100 Finish: Polished Brass/Polished Nickel Weight: 8.47 Product Name: Two Light Bath UPC: 742546006879 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.00
Extension: 5.5
Bulb
Type: Mini-Can
Qty: 2
Wattage: 100
Finish: Polished Brass/Polished Nickel
Weight: 8.47
Product Name: Two Light Bath
UPC: 742546006879
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739655
Product Name F4654 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details