Capital Lighting, Inc. F4656 Bathroom Fixtures-Four Lights 739650

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 5.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 4 Wattage: 100 Finish: Polished Brass/Polished Nickel Weight: 16.28 Product Name: Four Light Bath UPC: 742546006893 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 5.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 4 Wattage: 100 Finish: Polished Brass/Polished Nickel Weight: 16.28 Product Name: Four Light Bath UPC: 742546006893 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F4656 Bathroom Fixtures-Four Lights - 739650 - Capital Lighting, Inc.
Columbus, OH, USA
F4656 Bathroom Fixtures-Four Lights
739650
F4656 Bathroom Fixtures-Four Lights 739650
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 5.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 4 Wattage: 100 Finish: Polished Brass/Polished Nickel Weight: 16.28 Product Name: Four Light Bath UPC: 742546006893 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 5.00
Extension: 5.5
Bulb
Type: Mini-Can
Qty: 4
Wattage: 100
Finish: Polished Brass/Polished Nickel
Weight: 16.28
Product Name: Four Light Bath
UPC: 742546006893
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739650
Product Name F4656 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details