Capital Lighting, Inc. 75136-12 Exterior -Post/Pier Head 739645

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bronze with Gold Highlights Weight: 12 Product Name: Four Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bronze with Gold Highlights Weight: 12 Product Name: Four Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75136-12 Exterior -Post/Pier Head - 739645 - Capital Lighting, Inc.
Columbus, OH, USA
75136-12 Exterior -Post/Pier Head
739645
75136-12 Exterior -Post/Pier Head 739645
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bronze with Gold Highlights Weight: 12 Product Name: Four Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Weathered Bronze with Gold Highlights
Weight: 12
Product Name: Four Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739645
Product Name 75136-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details