Capital Lighting, Inc. 25952-BS Bathroom Fixtures-Three Lights 739628

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.00 Extension: 4 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 5 Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.00 Extension: 4 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 5 Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25952-BS Bathroom Fixtures-Three Lights - 739628 - Capital Lighting, Inc.
Columbus, OH, USA
25952-BS Bathroom Fixtures-Three Lights
739628
25952-BS Bathroom Fixtures-Three Lights 739628
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.00 Extension: 4 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 5 Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.00
Extension: 4
Bulb
Type: Halogen
Qty: 3
Wattage: 75
Finish: Brushed Steel
Weight: 5
Product Name: Three Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739628
Product Name 25952-BS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details