Capital Lighting, Inc. 29279 Mini Pendants-Chain 739610

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze with Gold and Silver Leaf Highlights
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze with Gold and Silver Leaf Highlights

Suppliers

Company
Product
Description
Supplier Links
29279 Mini Pendants-Chain - 739610 - Capital Lighting, Inc.
Columbus, OH, USA
29279 Mini Pendants-Chain
739610
29279 Mini Pendants-Chain 739610
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze with Gold and Silver Leaf Highlights

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roman Bronze with Gold and Silver Leaf Highlights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739610
Product Name 29279 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details