Capital Lighting, Inc. 49726 Pendants-Bowl Style 739596

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 100 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 100 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
49726 Pendants-Bowl Style - 739596 - Capital Lighting, Inc.
Columbus, OH, USA
49726 Pendants-Bowl Style
739596
49726 Pendants-Bowl Style 739596
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 100 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 100
Finish: Bronze
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739596
Product Name 49726 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details