Capital Lighting, Inc. 28496 Sconces-Pocket 739581

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
28496 Sconces-Pocket - 739581 - Capital Lighting, Inc.
Columbus, OH, USA
28496 Sconces-Pocket
739581
28496 Sconces-Pocket 739581
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Multi
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739581
Product Name 28496 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details