Capital Lighting, Inc. 65652 Pendants-Bowl Style 739509

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Reg. Qty: 3 Wattage: 100 Finish: Dark Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Reg. Qty: 3 Wattage: 100 Finish: Dark Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
65652 Pendants-Bowl Style - 739509 - Capital Lighting, Inc.
Columbus, OH, USA
65652 Pendants-Bowl Style
739509
65652 Pendants-Bowl Style 739509
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Reg. Qty: 3 Wattage: 100 Finish: Dark Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Bulb
Type: Reg.
Qty: 3
Wattage: 100
Finish: Dark
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739509
Product Name 65652 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details