Capital Lighting, Inc. 31120/1 Sconces-Single Glass 739480

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Morrocan Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Morrocan Bronze

Suppliers

Company
Product
Description
Supplier Links
31120/1 Sconces-Single Glass - 739480 - Capital Lighting, Inc.
Columbus, OH, USA
31120/1 Sconces-Single Glass
739480
31120/1 Sconces-Single Glass 739480
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Morrocan Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Morrocan Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739480
Product Name 31120/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details